Win Source Part Number: 1093562-SLDB104S
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 40,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: SLDBS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-SLDB104STR
BRIDGE RECT GLASS 400V 1A SLDBS
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1093562-SLDB104S | SLDB104S | SLDB104S |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1 volts | 1 volts | |
| IR | 1.00E-3 mA |