RECTRON SEMICONDUCTOR INC.
SF56-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF56-T
Description
Rectifiers 5A 400V 35ns
Datasheet
Description
Rectifiers 5A 400V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF56-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
7 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
40 amps
VRRM
100 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details