RECTRON SEMICONDUCTOR INC.
SF54-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF54-B
Description
Rectifiers 5A 200V 35ns
Datasheet
Description
Rectifiers 5A 200V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF54-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Configuration
Single
Diode Type
Schottky
Package
SOD-523; SC-79, SOD-523
View Details
4 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
10 amps
VRRM
80 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details