RECTRON SEMICONDUCTOR INC.
SF36-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF36-T
Description
Rectifiers 3A 400V 35ns
Datasheet
Description
Rectifiers 3A 400V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF36-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT143; SOT143B SOT143B
RoHS Compliant
RoHS
View Details
8 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
HBS
RoHS Compliant
RoHS
View Details