RECTRON SEMICONDUCTOR INC.
SF302C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF302C
Description
Rectifiers 30A 100V
Datasheet
Description
Rectifiers 30A 100V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF302C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-247
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220F
IO
40 amps
VRRM
100 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Voltage Multipliers, Inc.
Package
Fat Pack
Life Cycle Stage
Maturity
IO
1.3 to 2.2 amps
View Details