RECTRON SEMICONDUCTOR INC.
SF21-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF21-B
Description
Rectifiers 2A 50V 35ns
Datasheet
Description
Rectifiers 2A 50V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF21-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
6 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
30 amps
VRRM
150 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SMAF
RoHS Compliant
RoHS
View Details