RECTRON SEMICONDUCTOR INC.
SF166C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF166C
Description
Rectifiers 16A 400V
Datasheet
Description
Rectifiers 16A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF166C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Package
Slim Pack
Life Cycle Stage
Maturity
IO
0.3300 to 0.5000 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details