RECTRON SEMICONDUCTOR INC.
SF163C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF163C
Description
Rectifiers 16A 150V 35ns
Datasheet
Description
Rectifiers 16A 150V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF163C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
TO-220F
IO
20 amps
VRRM
200 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
Df-m
RoHS Compliant
RoHS
View Details