RECTRON SEMICONDUCTOR INC.
SF15-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
SF15-B
Description
Rectifiers 1A 300V 35ns
Datasheet
Description
Rectifiers 1A 300V 35ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SF15-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-41; DO-41
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT666 SOT666
RoHS Compliant
RoHS
View Details
5 suppliers
Fuji Electric Corp. of America
Package
T-pack(S)
IO
10 amps
VRRM
40 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Do-214aa (smb)
RoHS Compliant
RoHS
View Details