Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243914-RS606M
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
BRIDGE RECT GLASS 800V 6A RS-6M
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1243914-RS606M | RS606M | RS606M |
| Product Name | Bridge Rectifiers - RS606M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | RS-6M |