Rectron Semiconductor Inc. Bridge Rectifiers - RS605 RS605

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243911-RS605 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243911-RS605 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS605 - 1243911-RS605 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS605
1243911-RS605
Bridge Rectifiers - RS605 1243911-RS605
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243911-RS605 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243911-RS605
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
600V 6A Diode and Rectifier - 299-RS605 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
299-RS605
600V 6A Diode and Rectifier 299-RS605
Diode Rectifier Bridge Single 600V 6A 4-Pin Case RS-6 Product overview: RS605 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS605 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 6A 4-Pin Case RS-6 Product overview: RS605 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS605 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
RS605
Bridge Rectifiers RS605
Bridge Rectifiers 6A 600V

Bridge Rectifiers 6A 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1243911-RS605 299-RS605 RS605
Product Name Bridge Rectifiers - RS605 600V 6A Diode and Rectifier Bridge Rectifiers
Package Tube RS-6
Unlock Full Specs
to access all available technical data