Manufacturer: Rectron USA
Win Source Part Number: 1324277-RS603M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 1,200
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Supplier Device Package: RS-6M
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, RS-6M
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 2516-RS603M
RoHS Status: ROHS3 Compliant
BRIDGE RECT GLASS 200V 6A RS-6M
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1324277-RS603M | RS603M | RS603M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| RoHS Compliant | RoHS | ||
| VF | 1.1 volts | 1.1 volts | |
| IR | 0.0050 mA |