Rectron Semiconductor Inc. Bridge Rectifiers - RS403M RS403M

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243887-RS403M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243887-RS403M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS403M - 1243887-RS403M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS403M
1243887-RS403M
Bridge Rectifiers - RS403M 1243887-RS403M
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243887-RS403M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243887-RS403M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
200V 4A Diode and Rectifier - 299-RS403M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
299-RS403M
200V 4A Diode and Rectifier 299-RS403M
BRIDGE RECT GLASS 200V 4A RS-4M Product overview: RS403M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS403M can be used for catalog matching and distributor lookup.

BRIDGE RECT GLASS 200V 4A RS-4M Product overview: RS403M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS403M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS403M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS403M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS403M
BRIDGE RECT GLASS 200V 4A RS-4M

BRIDGE RECT GLASS 200V 4A RS-4M

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
RS403M
Bridge Rectifiers RS403M
Bridge Rectifiers 4A 200V

Bridge Rectifiers 4A 200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1243887-RS403M 299-RS403M RS403M RS403M
Product Name Bridge Rectifiers - RS403M 200V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tube RS-4M
Unlock Full Specs
to access all available technical data