Rectron Semiconductor Inc. 1KV 25A Diode and Rectifier RS2507M

Description
Diode Rectifier Bridge Single 1KV 25A 4-Pin RS-25M Product overview: RS2507M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2507M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 1KV 25A 4-Pin RS-25M Product overview: RS2507M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2507M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 25A Diode and Rectifier - 299-RS2507M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 25A Diode and Rectifier
299-RS2507M
1KV 25A Diode and Rectifier 299-RS2507M
Diode Rectifier Bridge Single 1KV 25A 4-Pin RS-25M Product overview: RS2507M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2507M can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 25A 4-Pin RS-25M Product overview: RS2507M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2507M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1014705-RS2507M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1014705-RS2507M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1014705-RS2507M
Win Source Part Number: 1014705-RS2507M Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 1,200 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A Current - Reverse Leakage @ Vr: 500 nA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-SIP, RS-25M Supplier Device Package: RS-25M Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-RS2507M

Win Source Part Number: 1014705-RS2507M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 1,200
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 500 nA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, RS-25M
Supplier Device Package: RS-25M
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-RS2507M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS2507M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS2507M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS2507M
BRIDGE REC GLASS 1000V 25A RS25M

BRIDGE REC GLASS 1000V 25A RS25M

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
RS2507M
Bridge Rectifiers RS2507M
Bridge Rectifiers Lead Frame 25A 1000V

Bridge Rectifiers Lead Frame 25A 1000V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-RS2507M 1014705-RS2507M RS2507M RS2507M
Product Name 1KV 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tube RS-25M
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data