Manufacturer: Rectron USA
Win Source Part Number: 932434-RS204M
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole RS-2M
Package: Tube
Package: 4-SIP, RS-2M
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: RS-2M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1350
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Bridge Rectifiers Lead Frame 2A 400V Product overview: RS204M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS204M can be used for catalog matching and distributor lookup.
Bridge Rectifiers Lead Frame 2A 400V
BRIDGE RECT GLASS 400V 2A RS-2M
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 932434-RS204M | 299-RS204M | RS204M | RS204M |
| Product Name | Bridge Rectifiers - RS204M | 2A 400V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 400 V Through Hole RS-2M | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tube | RS-2M |