Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243800-RS1006M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bridge Rectifiers Lead Frame 10A 800V
BRIDGE RECT GLASS 800V 10A RS10M
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1243800-RS1006M | RS1006M | RS1006M |
| Product Name | Bridge Rectifiers - RS1006M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | RS-10M |