Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243798-RS1005M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Rectifier Bridge Diode Single 600V 10A 4-Pin RS-10M Product overview: RS1005M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS1005M can be used for catalog matching and distributor lookup.
Bridge Rectifiers Lead Frame 10A 600V
BRIDGE RECT GLASS 600V 10A RS10M
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1243798-RS1005M | 299-RS1005M | RS1005M | RS1005M |
| Product Name | Bridge Rectifiers - RS1005M | 600V 10A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tube | RS-10M |