Rectron Semiconductor Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM25P30S8 RM25P30S8

Description
Manufacturer: Rectron USA Win Source Part Number: 932255-RM25P30S8 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25A (Ta) 3.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Rectron USA Win Source Part Number: 932255-RM25P30S8 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25A (Ta) 3.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM25P30S8 - 932255-RM25P30S8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM25P30S8
932255-RM25P30S8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM25P30S8 932255-RM25P30S8
Manufacturer: Rectron USA Win Source Part Number: 932255-RM25P30S8 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25A (Ta) 3.5W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-SOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 932255-RM25P30S8
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 25A (Ta) 3.5W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 932255-RM25P30S8
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM25P30S8
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Advanced Linear Devices, Inc.
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
9 suppliers