Manufacturer: Rectron USA
Win Source Part Number: 932249-RM2003
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 20V 3A (Ta) 800mW (Ta) Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 932249-RM2003 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM2003 |
| Polarity | P-Channel |