RECTRON SEMICONDUCTOR INC.
RL826-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL826-B
Description
Rectifiers 5A 600V 200ns
Datasheet
Description
Rectifiers 5A 600V 200ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL826-B |
|
Product Name
|
Rectifiers |
|
Package
|
R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
5 amps
VRRM
60 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details