RECTRON SEMICONDUCTOR INC.
RL801 -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL801
Description
Rectifiers 8A 50V
Datasheet
Description
Rectifiers 8A 50V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL801 |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220A
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1.1 to 0.0011 volts
View Details
5 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
30 amps
VRRM
80 volts
View Details