Rectron Semiconductor Inc. Diodes, Rectifiers - Single - RL254 RL254

Description
Manufacturer: Rectron USA Win Source Part Number: 891920-RL254 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 891920-RL254 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RL254 - 891920-RL254 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RL254
891920-RL254
Diodes, Rectifiers - Single - RL254 891920-RL254
Manufacturer: Rectron USA Win Source Part Number: 891920-RL254 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 891920-RL254
Features: Diode Standard 1000 V 2.5A Through Hole R-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: R-3, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: R-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 891920-RL254
Product Name Diodes, Rectifiers - Single - RL254
Diode Type Diode Standard 1000 V 2.5A Through Hole R-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode Quad Mixer Chips Supplied on Film Frame - DME4102-099 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
VF 0.0100 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers