Rectron Semiconductor Inc. Diodes, Rectifiers - Single - RL251 RL251

Description
Manufacturer: Rectron USA Win Source Part Number: 891915-RL251 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 891915-RL251 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RL251 - 891915-RL251 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RL251
891915-RL251
Diodes, Rectifiers - Single - RL251 891915-RL251
Manufacturer: Rectron USA Win Source Part Number: 891915-RL251 Features: Diode Standard 1000 V 2.5A Through Hole R-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: R-3, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: R-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 891915-RL251
Features: Diode Standard 1000 V 2.5A Through Hole R-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: R-3, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: R-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
1000V 2.5A Diode and Rectifier - 280-RL251 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 2.5A Diode and Rectifier
280-RL251
1000V 2.5A Diode and Rectifier 280-RL251
DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL251 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL251 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1000V 2.5A R-3 Product overview: RL251 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RL251 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 891915-RL251 280-RL251
Product Name Diodes, Rectifiers - Single - RL251 1000V 2.5A Diode and Rectifier
Diode Type Diode Standard 1000 V 2.5A Through Hole R-3
Unlock Full Specs
to access all available technical data