RECTRON SEMICONDUCTOR INC.
RL206-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL206-B
Description
Rectifiers 2A 1.0Vf 800V
Datasheet
Description
Rectifiers 2A 1.0Vf 800V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL206-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220F
IO
10 amps
VRRM
200 volts
View Details
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
View Details
9 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details