RECTRON SEMICONDUCTOR INC.
RL1605C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL1605C
Description
Rectifiers 16A 600V
Datasheet
Description
Rectifiers 16A 600V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL1605C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
20 amps
VRRM
200 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details