RECTRON SEMICONDUCTOR INC.
RL1604C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL1604C
Description
Rectifiers 16A 400V
Datasheet
Description
Rectifiers 16A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL1604C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
5 suppliers
Fuji Electric Corp. of America
Package
K-Pack(S)
IO
5 amps
VRRM
40 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
GBU
RoHS Compliant
RoHS
View Details