RECTRON SEMICONDUCTOR INC.
RL1601C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL1601C
Description
Rectifiers 50V 16A Rect
Datasheet
Description
Rectifiers 50V 16A Rect
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL1601C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-323; SOD323 SOD323
RoHS Compliant
RoHS
View Details
8 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
10 amps
VRRM
60 volts
View Details
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-219AA
RoHS Compliant
RoHS
View Details