RECTRON SEMICONDUCTOR INC.
RL103-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
RL103-B
Description
Rectifiers 1A 200V 150ns
Datasheet
Description
Rectifiers 1A 200V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
RL103-B |
|
Product Name
|
Rectifiers |
|
Package
|
A-405
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Bridge
Package
PDI-5
RoHS Compliant
RoHS
View Details