Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RECTRON SEMICONDUCTOR INC.
RBU801M -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU801M
Description
BRIDGE RECT GLASS 50V 8A RBU
Acme Chip Technology Co., Limited
Done
Datasheet
Description
BRIDGE RECT GLASS 50V 8A RBU
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU801M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU801M
BRIDGE RECT GLASS 50V 8A RBU
BRIDGE RECT GLASS 50V 8A RBU
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
RBU801M
Bridge Rectifiers
RBU801M
Bridge Rectifiers
Bridge Rectifiers
Buy Now
Datasheet
Technical Specifications
Acme Chip Technology Co., Limited
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Rectifiers
Product Number
RBU801M
RBU801M
Product Name
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Bridge Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HR1N6076
Specs
I
FSM
75 amps
I
F
3100 mA
t
rr
30 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCC25S65
Specs
Package
T-Pack(S)
I
O
25 amps
V
RRM
650 volts
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
FP150UF
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details