Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers RBU406M

Description
Win Source Part Number: 1087685-RBU406M Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, RBU Supplier Device Package: RBU Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-RBU406M
Request a Quote Datasheet
Description
Win Source Part Number: 1087685-RBU406M Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, RBU Supplier Device Package: RBU Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-RBU406M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1087685-RBU406M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1087685-RBU406M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1087685-RBU406M
Win Source Part Number: 1087685-RBU406M Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, RBU Supplier Device Package: RBU Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-RBU406M

Win Source Part Number: 1087685-RBU406M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 2,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, RBU
Supplier Device Package: RBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-RBU406M

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
RBU406M
Bridge Rectifiers RBU406M
Bridge Rectifiers

Bridge Rectifiers

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RBU406M - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU406M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RBU406M
BRIDGE RECT GLASS 800V 4A RBU

BRIDGE RECT GLASS 800V 4A RBU

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1087685-RBU406M RBU406M RBU406M
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1658669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details