Rectron Semiconductor Inc. Bridge Rectifiers - RBU405M RBU405M

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1241974-RBU405M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1241974-RBU405M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RBU405M - 1241974-RBU405M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RBU405M
1241974-RBU405M
Bridge Rectifiers - RBU405M 1241974-RBU405M
Manufacturer: RectrON Semiconductor Win Source Part Number: 1241974-RBU405M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1241974-RBU405M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
4A 600V Diode and Rectifier - 299-RBU405M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
299-RBU405M
4A 600V Diode and Rectifier 299-RBU405M
Bridge Rectifiers RBU,4A,600V,SIP,Brid ge,GP Product overview: RBU405M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RBU405M can be used for catalog matching and distributor lookup.

Bridge Rectifiers RBU,4A,600V,SIP,Bridge,GP Product overview: RBU405M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RBU405M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
RBU405M
Bridge Rectifiers RBU405M
Bridge Rectifiers

Bridge Rectifiers

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RBU405M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU405M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RBU405M
BRIDGE RECT GLASS 600V 4A RBU

BRIDGE RECT GLASS 600V 4A RBU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1241974-RBU405M 299-RBU405M RBU405M RBU405M
Product Name Bridge Rectifiers - RBU405M 4A 600V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube RBU
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220016 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Single Diodes - 448-46DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers