BRIDGE RECT GLASS 1000V 25A RBU
Bridge Rectifiers RBU In-lineBridge 25 A 1000V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | RBU2507M | RBU2507M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |