Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RECTRON SEMICONDUCTOR INC.
RBU1001M -- BRIDGE RECTIFIERS
Rectron Semiconductor Inc.
Bridge Rectifiers
RBU1001M
Description
Bridge Rectifiers
Acme Chip Technology Co., Limited
Done
Datasheet
Description
Bridge Rectifiers
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
RBU1001M
Bridge Rectifiers
RBU1001M
Bridge Rectifiers
Bridge Rectifiers
Buy Now
Datasheet
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU1001M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBU1001M
BRIDGE RECT GLASS 50V 10A RBU
BRIDGE RECT GLASS 50V 10A RBU
Supplier's Site
Technical Specifications
VAST STOCK CO., LIMITED
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Rectifiers
Product Number
RBU1001M
RBU1001M
Product Name
Bridge Rectifiers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package
RBU
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N5806
Specs
I
FSM
35 amps
I
F
2500 mA
t
rr
25 ns
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ100F
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
Sensata Technologies
Bridge Rectifiers
M50100SB1600
Specs
Rectifier Configuration / Technology
Bridge
Package
Module
T
j
-40 to 125 C (-40 to 257 F)
View Details
5
suppliers
Infineon Technologies AG
80V 200MA Diode and Rectifier
BAS16UE6327HTSA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-65 C (-85 F)
View Details
6
suppliers