Manufacturer: Rectron USA
Win Source Part Number: 931505-RB155
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole RB-15
Package: Bulk
Package: 4-Circular, RB-15
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: RB-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Bridge Rectifiers Bdge Rect 1.5A,600V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 931505-RB155 | RB155 |
| Product Name | Bridge Rectifiers - RB155 | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole RB-15 |