Rectifiers HV Fst Rec Rct 200mA,3000V Product overview: R3000F from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 3000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 3000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-R3000F can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1241509-R3000F
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Rectifiers HV Fst Rec Rct 200mA,3000V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | 2085-R3000F | 1241509-R3000F | R3000F |
| Product Name | 200mA 3000V Diode and Rectifier | Diodes, Rectifiers - Single - R3000F | Rectifiers |
| Package | Bulk | DO-15; DO-15 |