Rectron Semiconductor Inc. Diodes, Rectifiers - Single - R2000FG R2000FG

Description
Manufacturer: Rectron USA Win Source Part Number: 931291-R2000FG Features: Diode Standard 2000 V 500mA Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 931291-R2000FG Features: Diode Standard 2000 V 500mA Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - R2000FG - 931291-R2000FG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - R2000FG
931291-R2000FG
Diodes, Rectifiers - Single - R2000FG 931291-R2000FG
Manufacturer: Rectron USA Win Source Part Number: 931291-R2000FG Features: Diode Standard 2000 V 500mA Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 931291-R2000FG
Features: Diode Standard 2000 V 500mA Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
2KV 500MA Diode and Rectifier - 280-R2000FG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 500MA Diode and Rectifier
280-R2000FG
2KV 500MA Diode and Rectifier 280-R2000FG
DIODE GEN PURP 2KV 500MA DO41 Product overview: R2000FG from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R2000FG can be used for catalog matching and distributor lookup.

DIODE GEN PURP 2KV 500MA DO41 Product overview: R2000FG from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-R2000FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 931291-R2000FG 280-R2000FG
Product Name Diodes, Rectifiers - Single - R2000FG 2KV 500MA Diode and Rectifier
Diode Type Diode Standard 2000 V 500mA Through Hole DO-41
Unlock Full Specs
to access all available technical data