PN2907A-T is a PNP bipolar junction transistor in a TO-92 package, intended for general-purpose switching and amplification applications. The device has a maximum collector current of 0.6 A, a collector-base breakdown voltage of 75 V, and a collector-emitter breakdown voltage of 60 V. Power dissipation is rated at 625 mW at 25°C ambient temperature, with a thermal resistance junction-to-ambient of 200°C/W. Operating and storage junction temperatures range from -55°C to +150°C. The transistor features a minimum DC current gain of 35 at 10 mA collector current and 40 at 500 mA, and a current-gain-bandwid
Bipolar Transistors - BJT PNP 0.8A 60V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN2907A-T |
| Product Name | Bipolar Transistors - BJT |