The PN2222A-T is an NPN bipolar junction transistor in a TO-92 plastic case, designed for general-purpose switching and amplification. It has a maximum collector current of 0.6 A, a collector-emitter breakdown voltage of 40 V, and a maximum power dissipation of 625 mW at 25°C. The operating and storage junction temperature range is -55°C to +150°C. The device features a thermal resistance of 200°C/W, a current gain-bandwidth product of 300 MHz, and is housed in a molded plastic package with UL 94 V-0 flame retardant epoxy. It is fully RoHS compliant with 100% Sn plating.
Bipolar Transistors - BJT NPN 1A 40V Gen Pur
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PN2222A-T |
| Product Name | Bipolar Transistors - BJT |