Manufacturer: Rectron USA
Win Source Part Number: 888418-P6KE550CA
Series: P6KE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 760V Clamp Ipp Tvs Diode Through Hole DO-15
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-15
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888418-P6KE550CA |
| Product Name | TVS - TVS - Diodes - P6KE550CA |
| Package | DO-15; DO-15 |