Rectron Semiconductor Inc. TVS - TVS - Diodes - P6KE30 P6KE30

Description
Manufacturer: Rectron USA Win Source Part Number: 888411-P6KE30 Series: P6KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 43.5V Clamp Ipp Tvs Diode Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-15 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 888411-P6KE30 Series: P6KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 43.5V Clamp Ipp Tvs Diode Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-15 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE30 - 888411-P6KE30 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE30
888411-P6KE30
TVS - TVS - Diodes - P6KE30 888411-P6KE30
Manufacturer: Rectron USA Win Source Part Number: 888411-P6KE30 Series: P6KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 43.5V Clamp Ipp Tvs Diode Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-15 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 888411-P6KE30
Series: P6KE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 43.5V Clamp Ipp Tvs Diode Through Hole DO-15
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-15
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 888411-P6KE30
Product Name TVS - TVS - Diodes - P6KE30
Package DO-15; DO-15
Unlock Full Specs
to access all available technical data