Win Source Part Number: 1083567-P4KE36A
Category: Circuit Protection>TVS - Diodes
Series: P4KE
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Clamping (Max) @ Ipp: 49V
Power - Peak Pulse: 400W
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ28A; SMAJ30A; SMP30A-M3/84A; P4KE33A-E3/73; TGL41-33A-E3/96; SMAJ33A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-P4KE36ATR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083567-P4KE36A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-204AL, DO-41, Axial |