Manufacturer: Rectron USA
Win Source Part Number: 929853-P4KE220A
Series: P4KE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 328V Clamp Ipp Tvs Diode Through Hole DO-41
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929853-P4KE220A |
| Product Name | TVS - TVS - Diodes - P4KE220A |
| Package | DO-41; DO-41 |