Rectron Semiconductor Inc. TVS - TVS - Diodes - P4KE15A P4KE15A

Description
Manufacturer: Rectron USA Win Source Part Number: 888358-P4KE15A Series: P4KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp Ipp Tvs Diode Through Hole DO-41 Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 888358-P4KE15A Series: P4KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp Ipp Tvs Diode Through Hole DO-41 Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE15A - 888358-P4KE15A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE15A
888358-P4KE15A
TVS - TVS - Diodes - P4KE15A 888358-P4KE15A
Manufacturer: Rectron USA Win Source Part Number: 888358-P4KE15A Series: P4KE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp Ipp Tvs Diode Through Hole DO-41 Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 888358-P4KE15A
Series: P4KE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 21.2V Clamp Ipp Tvs Diode Through Hole DO-41
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-41
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 888358-P4KE15A
Product Name TVS - TVS - Diodes - P4KE15A
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB16CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2060301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details