Trans GP BJT NPN 80V 0.5A 625mW 3-Pin TO-92 Product overview: MPSA06 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, 625mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, 625mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN,0.5A,80V GenPur
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA06 | MPSA06 |
| Product Name | 80V 0.5A 625mW Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | Ammo Pack | |
| Packing Method | Ammo Pack | |
| IC(max) | 500 milliamps |