Rectron Semiconductor Inc. Bridge Rectifiers - MP354 MP354

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1226145-MP354 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1226145-MP354 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MP354 - 1226145-MP354 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MP354
1226145-MP354
Bridge Rectifiers - MP354 1226145-MP354
Manufacturer: RectrON Semiconductor Win Source Part Number: 1226145-MP354 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1226145-MP354
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
400V 35A Diode and Rectifier - 299-MP354 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 35A Diode and Rectifier
299-MP354
400V 35A Diode and Rectifier 299-MP354
Rectifier Bridge Diode Single 400V 35A 4-Pin MP-35 Product overview: MP354 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP354 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 400V 35A 4-Pin MP-35 Product overview: MP354 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP354 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MP354
Bridge Rectifiers MP354
Bridge Rectifiers 35A 400V

Bridge Rectifiers 35A 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1226145-MP354 299-MP354 MP354
Product Name Bridge Rectifiers - MP354 400V 35A Diode and Rectifier Bridge Rectifiers
Package Bulk MP-35
Unlock Full Specs
to access all available technical data