Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers MP3510W

Description
Win Source Part Number: 1192559-MP3510W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A Current - Reverse Leakage @ Vr: 500 nA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-Square, MP-25W Supplier Device Package: MP-25W Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): MP3510-W; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MP3510W
Request a Quote Datasheet
Description
Win Source Part Number: 1192559-MP3510W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A Current - Reverse Leakage @ Vr: 500 nA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-Square, MP-25W Supplier Device Package: MP-25W Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): MP3510-W; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MP3510W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1192559-MP3510W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1192559-MP3510W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1192559-MP3510W
Win Source Part Number: 1192559-MP3510W Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 500 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A Current - Reverse Leakage @ Vr: 500 nA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-Square, MP-25W Supplier Device Package: MP-25W Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): MP3510-W; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-MP3510W

Win Source Part Number: 1192559-MP3510W
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tray
Standard Package: 500
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 17.5 A
Current - Reverse Leakage @ Vr: 500 nA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-Square, MP-25W
Supplier Device Package: MP-25W
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): MP3510-W;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-MP3510W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1192559-MP3510W
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 10 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details