Rectifier Bridge Diode Single 1KV 35A 4-Pin MP-35 Product overview: MP3510 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP3510 can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1226143-MP3510
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control
Bridge Rectifiers 35A 1000V W/TABS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-MP3510 | 1226143-MP3510 | MP3510 |
| Product Name | 1KV 35A Diode and Rectifier | Bridge Rectifiers - MP3510 | Bridge Rectifiers |
| Package | Bulk | MP-35 |