Rectron Semiconductor Inc. 35A 100V Diode and Rectifier MP351

Description
Bridge Rectifiers 35A 100V Product overview: MP351 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP351 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers 35A 100V Product overview: MP351 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP351 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A 100V Diode and Rectifier - 299-MP351 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 100V Diode and Rectifier
299-MP351
35A 100V Diode and Rectifier 299-MP351
Bridge Rectifiers 35A 100V Product overview: MP351 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP351 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 35A 100V Product overview: MP351 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP351 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MP351 - 1226142-MP351 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MP351
1226142-MP351
Bridge Rectifiers - MP351 1226142-MP351
Manufacturer: RectrON Semiconductor Win Source Part Number: 1226142-MP351 Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1226142-MP351
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
MP351
Bridge Rectifiers MP351
Bridge Rectifiers 35A 100V

Bridge Rectifiers 35A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-MP351 1226142-MP351 MP351
Product Name 35A 100V Diode and Rectifier Bridge Rectifiers - MP351 Bridge Rectifiers
Package Bulk MP-35
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466669 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details