Rectron Semiconductor Inc. Bridge Rectifiers - MP158 MP158

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1225937-MP158 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1225937-MP158 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MP158 - 1225937-MP158 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MP158
1225937-MP158
Bridge Rectifiers - MP158 1225937-MP158
Manufacturer: RectrON Semiconductor Win Source Part Number: 1225937-MP158 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1225937-MP158
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
15A 800V Diode and Rectifier - 299-MP158 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 800V Diode and Rectifier
299-MP158
15A 800V Diode and Rectifier 299-MP158
Bridge Rectifiers 15A 800V Product overview: MP158 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP158 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 15A 800V Product overview: MP158 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP158 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MP158
Bridge Rectifiers MP158
Bridge Rectifiers 15A 800V

Bridge Rectifiers 15A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MP158 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MP158
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MP158
BRIDGE RECT GLASS 800V 15A MP-15

BRIDGE RECT GLASS 800V 15A MP-15

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1225937-MP158 299-MP158 MP158 MP158
Product Name Bridge Rectifiers - MP158 15A 800V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk MP-15
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Package TO-3P(Q)
IO 30 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details