Rectron Semiconductor Inc. 600V 15A Diode and Rectifier MP156

Description
Rectifier Bridge Diode Single 600V 15A 4-Pin MP-15 Product overview: MP156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP156 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 600V 15A 4-Pin MP-15 Product overview: MP156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP156 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 15A Diode and Rectifier - 299-MP156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
299-MP156
600V 15A Diode and Rectifier 299-MP156
Rectifier Bridge Diode Single 600V 15A 4-Pin MP-15 Product overview: MP156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP156 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 15A 4-Pin MP-15 Product overview: MP156 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324264-MP156 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324264-MP156
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324264-MP156
Manufacturer: Rectron USA Win Source Part Number: 1324264-MP156 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tray Standard Package: 400 Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A Current - Reverse Leakage @ Vr: 500 nA @ 600 V Voltage - Peak Reverse (Max): 600 V Supplier Device Package: MP-15 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-Square, MP-15 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 2516-MP156 RoHS Status: ROHS3 Compliant

Manufacturer: Rectron USA
Win Source Part Number: 1324264-MP156
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tray
Standard Package: 400
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr: 500 nA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Supplier Device Package: MP-15
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-Square, MP-15
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 2516-MP156
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MP156
Bridge Rectifiers MP156
Bridge Rectifiers 15A 600V

Bridge Rectifiers 15A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-MP156 1324264-MP156 MP156
Product Name 600V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Bulk MP-15
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers